TE Connectivity Rack & Panel Connectors 1996689-3

Description
Configuration Features Number of Inserts : 3 Number of Positions : 220 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Rack & Panel Connector Shell Size : 2 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Inserts : 3 Number of Positions : 220 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Rack & Panel Connector Shell Size : 2 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1996689-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1996689-3
Rack & Panel Connectors 1996689-3
Configuration Features Number of Inserts : 3 Number of Positions : 220 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Rack & Panel Connector Shell Size : 2 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Inserts : 3
  • Number of Positions : 220

Contact Features


  • Contact Current Rating (Max) (AMP) : 23

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1996689-3
Product Name Rack & Panel Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28529-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - 104074-8-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details