TE Connectivity Power Entry Modules (PEM) 1EGG1-2

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 1EGG1-2-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
1EGG1-2-ND
Power Entry Modules (PEM) 1EGG1-2-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Inlet C14, 1A, 250Vac, Panel; Connector Type Corcom - Te Connectivity - 52K3899 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 1A, 250Vac, Panel; Connector Type Corcom - Te Connectivity
52K3899
Iec Inlet C14, 1A, 250Vac, Panel; Connector Type Corcom - Te Connectivity 52K3899
IEC INLET C14, 1A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

IEC INLET C14, 1A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site
1Egg1-2 (New Gen=F7642D S0 Corcom - Te Connectivity - 44AJ4342 - Newark, An Avnet Company
Chicago, IL, United States
1Egg1-2 (New Gen=F7642D S0 Corcom - Te Connectivity
44AJ4342
1Egg1-2 (New Gen=F7642D S0 Corcom - Te Connectivity 44AJ4342
1EGG1-2 (NEW GEN=F7642D S0

1EGG1-2 (NEW GEN=F7642D S0

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1EGG1-2-ND 52K3899 44AJ4342
Product Name Power Entry Modules (PEM) Iec Inlet C14, 1A, 250Vac, Panel; Connector Type Corcom - Te Connectivity 1Egg1-2 (New Gen=F7642D S0 Corcom - Te Connectivity
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products