TE Connectivity Barrel - Barrel - Power Connectors - 1CFE1 1CFE1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058387-1CFE1 Termination: Faston, Quick Connect Voltage Rating: 250 V Current Rating: 1 A Number of Contacts: 3 Gender: Male Length: 44.2 mm Orientation: Straight Number of Ports: 1 Mounting: SMD (SMT) Frequency: 60 Hz Leakage Current: 250 µA Fuse: No Height: 41.2 mm Number of Poles: 3 Current: 1 A Width: 44.2 mm Categories: Barrel - Power Connectors Case / Package: Module Alternative Parts (Cross-Reference): 5110.0133.1; 5110.0143.1; FN9222R-1-06; 5120.1000.0; FN9222R-1-07; 1EEB1; 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03016609113-1; 6609113-1 .; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 40 °C Depth: 64.26 mm Lead Free: Yes Mount: Flanges, Panel, Screw RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 1 A
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058387-1CFE1 Termination: Faston, Quick Connect Voltage Rating: 250 V Current Rating: 1 A Number of Contacts: 3 Gender: Male Length: 44.2 mm Orientation: Straight Number of Ports: 1 Mounting: SMD (SMT) Frequency: 60 Hz Leakage Current: 250 µA Fuse: No Height: 41.2 mm Number of Poles: 3 Current: 1 A Width: 44.2 mm Categories: Barrel - Power Connectors Case / Package: Module Alternative Parts (Cross-Reference): 5110.0133.1; 5110.0143.1; FN9222R-1-06; 5120.1000.0; FN9222R-1-07; 1EEB1; 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03016609113-1; 6609113-1 .; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 40 °C Depth: 64.26 mm Lead Free: Yes Mount: Flanges, Panel, Screw RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - 1CFE1 - 1058387-1CFE1 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - 1CFE1
1058387-1CFE1
Barrel - Barrel - Power Connectors - 1CFE1 1058387-1CFE1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058387-1CFE1 Termination: Faston, Quick Connect Voltage Rating: 250 V Current Rating: 1 A Number of Contacts: 3 Gender: Male Length: 44.2 mm Orientation: Straight Number of Ports: 1 Mounting: SMD (SMT) Frequency: 60 Hz Leakage Current: 250 µA Fuse: No Height: 41.2 mm Number of Poles: 3 Current: 1 A Width: 44.2 mm Categories: Barrel - Power Connectors Case / Package: Module Alternative Parts (Cross-Reference): 5110.0133.1; 5110.0143.1; FN9222R-1-06; 5120.1000.0; FN9222R-1-07; 1EEB1; 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03016609113-1; 6609113-1 .; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 40 °C Depth: 64.26 mm Lead Free: Yes Mount: Flanges, Panel, Screw RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 1 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058387-1CFE1
Termination: Faston, Quick Connect
Voltage Rating: 250 V
Current Rating: 1 A
Number of Contacts: 3
Gender: Male
Length: 44.2 mm
Orientation: Straight
Number of Ports: 1
Mounting: SMD (SMT)
Frequency: 60 Hz
Leakage Current: 250 µA
Fuse: No
Height: 41.2 mm
Number of Poles: 3
Current: 1 A
Width: 44.2 mm
Categories: Barrel - Power Connectors
Case / Package: Module
Alternative Parts (Cross-Reference): 5110.0133.1; 5110.0143.1; FN9222R-1-06; 5120.1000.0; FN9222R-1-07; 1EEB1; 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03016609113-1; 6609113-1 .;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 40 °C
Depth: 64.26 mm
Lead Free: Yes
Mount: Flanges, Panel, Screw
RoHS: Compliant
Min Operating Temperature: -10 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
ELV: Compliant
Max Current Rating: 1 A

Buy Now
1Cfe1 S0=F7831 Corcom - Te Connectivity - 35AC7494 - Newark, An Avnet Company
Chicago, IL, United States
1Cfe1 S0=F7831 Corcom - Te Connectivity
35AC7494
1Cfe1 S0=F7831 Corcom - Te Connectivity 35AC7494
1CFE1 S0=F7831

1CFE1 S0=F7831

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1058387-1CFE1 35AC7494
Product Name Barrel - Barrel - Power Connectors - 1CFE1 1Cfe1 S0=F7831 Corcom - Te Connectivity
Termination Faston, Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details