TE Connectivity Photovoltaic (Solar Panel) Connector Contacts 1987280-4

Description
Pin Contact Solar 10 AWG Silver
Request a Quote Datasheet
Description
Pin Contact Solar 10 AWG Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Contacts - A103889-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Contacts
A103889-ND
Photovoltaic (Solar Panel) Connector Contacts A103889-ND
Pin Contact Solar 10 AWG Silver

Pin Contact Solar 10 AWG Silver

Buy Now Datasheet
Plug & Socket Contact, Pin, 10Awg, Crimp; Product Range Te Connectivity - 64T2331 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Contact, Pin, 10Awg, Crimp; Product Range Te Connectivity
64T2331
Plug & Socket Contact, Pin, 10Awg, Crimp; Product Range Te Connectivity 64T2331
PLUG & SOCKET CONTACT, PIN, 10AWG, CRIMP; Product Range:SOLARLOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:SOLARLOK Connectors RoHS Compliant: Yes

PLUG & SOCKET CONTACT, PIN, 10AWG, CRIMP; Product Range:SOLARLOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:SOLARLOK Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A103889-ND 64T2331
Product Name Photovoltaic (Solar Panel) Connector Contacts Plug & Socket Contact, Pin, 10Awg, Crimp; Product Range Te Connectivity
Contact Size (AWG) 10 AWG ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details