TE Connectivity Rack & Panel Connectors 1996413-1

Description
Body Features Connector & Keying Code : 161 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 34 Contact Type : Pin Mechanical Attachment Connector Hardware Type : Pan Head Screws Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 161 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 34 Contact Type : Pin Mechanical Attachment Connector Hardware Type : Pan Head Screws Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1996413-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1996413-1
Rack & Panel Connectors 1996413-1
Body Features Connector & Keying Code : 161 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 34 Contact Type : Pin Mechanical Attachment Connector Hardware Type : Pan Head Screws Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 161
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 34
  • Contact Type : Pin

Mechanical Attachment


  • Connector Hardware Type : Pan Head Screws
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
A600P,sz2,150/150/34,eni Amp - Te Connectivity - 96M0294 - Newark, An Avnet Company
Chicago, IL, United States
A600P,sz2,150/150/34,eni Amp - Te Connectivity
96M0294
A600P,sz2,150/150/34,eni Amp - Te Connectivity 96M0294
A600P,SZ2,150/150/34 ,ENI

A600P,SZ2,150/150/34,ENI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1996413-1 96M0294
Product Name Rack & Panel Connectors A600P,sz2,150/150/34,eni Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products