8 (Coax) Position Housing for Male Pins Connector PCB Backplane
8 Pos RF ModDaughterCardSMPMV
RF Connectors / Coaxial Connectors 8POS RF MOD VITA67.2 STEEL DAUGHTR CRD
BACKPLANE HOUSING, RF MODULE, 8POS, 2ROW; Product Range:SMPM Series; No. of Contacts:8Contacts; Pitch Spacing:6.1mm; Gender:Plug; Contact Termination Type:-; No. of Rows:2Rows; Row Pitch:6.1mm; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | A104051-ND | 1996705-4 | 1996705-4 | 08X2952 |
| Product Name | Backplane Connector Housings | Connectors RF - Ganged/Modular RF Cable-to-Board | RF Connectors / Coaxial Connectors | Backplane Housing, Rf Module, 8Pos, 2Row; Product Range Amp - Te Connectivity |
| Mounting | PCB |