TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
40
50
60
70
80
90
96
97
98
99
100
101
102
103
104
105
106
107
108
110
120
130
140
150
160
200
250
300
350
400
450
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping... | |
| Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 29... | |
| Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact... | |
| Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 70 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 70... | |
| Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Power Positions : 10 Number of Rows : 2 Number of Signal Positions :... | |
| Body Features Connector & Keying Code : A Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4C4 Contact Current Rating (Max)... | |
| Body Features Connector & Keying Code : B Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4C4 Contact Current Rating (Max)... | |
| Body Features Connector & Keying Code : C-F Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18... | |
| Body Features Connector & Keying Code : C-F Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Signal Positions : 18 PCB Mount Orientation : Vertical... | |
| Body Features Connector & Keying Code : N Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4C4 Contact Current Rating (Max)... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Brass Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions :... | |
| Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area... | |
| Body Features Connector Profile : Standard Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area... | |
| Body Features Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Dimensions Assembly Length... | |
| Body Features Header Mating Direction : Horizontal Primary Product Color : White Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact... | |
| Body Features Heat Sink Height : 4.2 MM [.165 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Pin Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n For Use With Pluggable I/O... | |
| Body Features Heat Sink Height : 6.5 MM [.256 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Pin Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n For Use With Pluggable I/O... | |
| Body Features Mechanical Connector Conductor Material : Aluminum-Copper Configuration Features Number of Contact Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 27 Conductor Cross-Section (MMSQ) : 500 - 630 Palm Hole... | |
| Body Features Mechanical Connector Conductor Material : Aluminum-Copper Configuration Features Number of Contact Bolts : 3 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 27 Conductor Cross-Section (MMSQ) : 500 -... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine, Traditional Backplane Guide Location : Unguided Number of Columns : 10 Number of Pairs : 5 Number of Positions : 150 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine, Traditional Backplane Guide Location : Unguided Number of Columns : 8 Number of Pairs : 3 Number of Positions : 72 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine Guide Location : Unguided Number of Columns : 8 Number of Pairs : 40 Number of Positions : 120 Number of Rows : 15... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 10 Number of Pairs : 50 Number of Positions : 150 Number of Rows :... | |
| Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 43 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 4 Dimensions Row-to-Row Spacing : 3.3 MM [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Horizontal Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 43 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 6 MM , 8 MM , 10 MM [.236 INCH , .314 INCH ,... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current... | |
| Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 40 MM [1.57 INCH ] Connector Length : 35 MM [1.37 INCH ] Connector Width : 28.7 MM [1.12 INCH ] Housing... | |
| Body Features Primary Product Color : Black Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 3 Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 4 Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 5 Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 7 Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 8 Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Polyester Dimensions Product Height : 1.45 MM [.057 INCH ] Product Length : 14 MM [.551 INCH ] Product Width : 2.9 MM [.114 INCH ] Packaging Features Packaging Method : Bag Packaging... | |
| Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 16 Number of Pairs : 96 Number of Positions : 288 Number of... | |
| Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 11.1 MM [.01 - .44 INCH ] Compatible Cable Diameter... | |
| Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1a,1b,2a,2b Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 13.9 MM [.547 INCH ] Connector Length : 25.5 MM | |
| Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1a,3a Number of Positions : 3 Number of Rows : 1 Dimensions Connector Height : 13.9 MM [.547 INCH ] Connector Length : 25.5 MM | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM [.01 -... | |
| Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 26 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 26 PCB Mount Orientation : Vertical Contact... | |
| Body Features Primary Product Material : Steel Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Clip Hardware Accessory Function : Mounting Usage Conditions Operating Temperature... | |
| Body Features Product Weight : .1 KG [.221 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 2 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 042 Operation/Applicatio n... | |
| Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating... | |
| Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 8 Number of Positions : 120 Number of Rows : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating... | |
| Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6, 8 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) :... | |
| Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM | |
| Product Type Features Data Bus Connector Style : Braid Terminator Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] |
| << Prev | Next >> |