TE Connectivity Rfi Power Line Filter, 1A, 380Ua; Connector Type Corcom - Te Connectivity 1EEJP

Description
RFI POWER LINE FILTER, 1A, 380UA; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:PCB Mount; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 1A, 380UA; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:PCB Mount; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 1A, 380Ua; Connector Type Corcom - Te Connectivity - 82H5914 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 1A, 380Ua; Connector Type Corcom - Te Connectivity
82H5914
Rfi Power Line Filter, 1A, 380Ua; Connector Type Corcom - Te Connectivity 82H5914
RFI POWER LINE FILTER, 1A, 380UA; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:PCB Mount; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes

RFI POWER LINE FILTER, 1A, 380UA; Connector Type:IEC C13; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:PCB Mount; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82H5914
Product Name Rfi Power Line Filter, 1A, 380Ua; Connector Type Corcom - Te Connectivity
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products