TE Connectivity Power Entry Module, Male, 1A; Body Color Corcom - Te Connectivity 1CUFS1

Description
POWER ENTRY MODULE, MALE, 1A; Body Color:Black; Connector Mounting:Snap In; Connector Type:Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:1A; External Depth:45mm; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MALE, 1A; Body Color:Black; Connector Mounting:Snap In; Connector Type:Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:1A; External Depth:45mm; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Male, 1A; Body Color Corcom - Te Connectivity - 60R5502 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 1A; Body Color Corcom - Te Connectivity
60R5502
Power Entry Module, Male, 1A; Body Color Corcom - Te Connectivity 60R5502
POWER ENTRY MODULE, MALE, 1A; Body Color:Black; Connector Mounting:Snap In; Connector Type:Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:1A; External Depth:45mm; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 1A; Body Color:Black; Connector Mounting:Snap In; Connector Type:Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:1A; External Depth:45mm; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60R5502
Product Name Power Entry Module, Male, 1A; Body Color Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details