TE Connectivity
Rack & Panel Connectors
1996164-1
Description
Body Features Connector & Keying Code : 99 Shell Plating Material : Electroless Nickel
Configuration Features Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85
Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 11841 Connector Hardware Type : Flathead Screws Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
-
TE Connectivity
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector & Keying Code : 99 Shell Plating Material : Electroless Nickel
Configuration Features Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85
Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 11841 Connector Hardware Type : Flathead Screws Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Connector & Keying Code : 99 Shell Plating Material : Electroless Nickel
Configuration Features Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 85
Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 11841 Connector Hardware Type : Flathead Screws Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Body Features
- Connector & Keying Code : 99
- Shell Plating Material : Electroless Nickel
Configuration Features
Contact Features
- Contact Arrangement Code (Module A) : 150
- Contact Arrangement Code (Module B) : Blank (Dummy)
- Contact Arrangement Code (Module C) : 85
Mechanical Attachment
- Clinch Nut Quantity : 10
- Clinch Nut Size : 11841
- Connector Hardware Type : Flathead Screws
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Panel Mount Feature Type : Clinch Nut
Product Type Features
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Assembly
- Rack & Panel Connector Shell Size : 2
- Sealable : No
Buy Now
Datasheet
Arinc 600,sz 2,rcpt Amp - Te Connectivity
98X1173
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1996164-1 |
1996164-1 |
98X1173 |
|
Product Name
|
Rack & Panel Connectors |
ARINC Connector |
Arinc 600,sz 2,rcpt Amp - Te Connectivity |
|
Mounting
|
Board Mount
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
Connector Type
Board to Board Connector; PC Card Connector
Mounting
Board Mount
View Details
2 suppliers