TE Connectivity Power Entry Modules (PEM) 1EJT1F

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM2143-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2143-ND
Power Entry Modules (PEM) CCM2143-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Inlet Filter, 1A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity - 68Y9454 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, 1A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity
68Y9454
Power Inlet Filter, 1A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity 68Y9454
POWER INLET FILTER, 1A, 430UA, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, 1A, 430UA, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
1Ejt1F=F8133A Corcom - Te Connectivity - 75AC4661 - Newark, An Avnet Company
Chicago, IL, United States
1Ejt1F=F8133A Corcom - Te Connectivity
75AC4661
1Ejt1F=F8133A Corcom - Te Connectivity 75AC4661
1EJT1F=F8133A

1EJT1F=F8133A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM2143-ND 68Y9454 75AC4661
Product Name Power Entry Modules (PEM) Power Inlet Filter, 1A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity 1Ejt1F=F8133A Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details