TE Connectivity Headers, Plugs and Sockets 1986718-8

Description
"8 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"8 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104650-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104650-ND
Headers, Plugs and Sockets A104650-ND
"8 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"

"8 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"

Buy Now Datasheet
Header, 8P, 3.5 Pcb 16.5 H Wb Amp - Te Connectivity - 76AC2560 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8P, 3.5 Pcb 16.5 H Wb Amp - Te Connectivity
76AC2560
Header, 8P, 3.5 Pcb 16.5 H Wb Amp - Te Connectivity 76AC2560
HEADER, 8P, 3.5 PCB 16.5 H WB

HEADER, 8P, 3.5 PCB 16.5 H WB

Supplier's Site
Header, Vertical, 8 Position, 1Row; Connector Systems Te Connectivity - 79T9306 - Newark, An Avnet Company
Chicago, IL, United States
Header, Vertical, 8 Position, 1Row; Connector Systems Te Connectivity
79T9306
Header, Vertical, 8 Position, 1Row; Connector Systems Te Connectivity 79T9306
HEADER, VERTICAL, 8 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, VERTICAL, 8 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A104650-ND 76AC2560 79T9306
Product Name Headers, Plugs and Sockets Header, 8P, 3.5 Pcb 16.5 H Wb Amp - Te Connectivity Header, Vertical, 8 Position, 1Row; Connector Systems Te Connectivity
Connector Type Header Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10101601BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A99046-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details