TE Connectivity Rack & Panel Connectors 1996502-1

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 4 Release Style : Rear, Front Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 4 Release Style : Rear, Front Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1996502-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1996502-1
Rack & Panel Connectors 1996502-1
Body Features Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 4 Release Style : Rear, Front Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Keying Code : 4
  • Release Style : Rear, Front

Contact Features


  • Contact Arrangement Code (Module A) : Blank (Dummy)
  • Contact Arrangement Code (Module B) : 60
  • Contact Arrangement Code (Module C) : 5C2

Mechanical Attachment


  • Clinch Nut Quantity : 4
  • Clinch Nut Size : 4-40
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No
Buy Now
A600R,sz1,blank/60/5C2 030 Amp - Te Connectivity - 98X1181 - Newark, An Avnet Company
Chicago, IL, United States
A600R,sz1,blank/60/5C2 030 Amp - Te Connectivity
98X1181
A600R,sz1,blank/60/5C2 030 Amp - Te Connectivity 98X1181
A600R,SZ1,BLANK/60/5 C2 030

A600R,SZ1,BLANK/60/5C2 030

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1996502-1 98X1181
Product Name Rack & Panel Connectors A600R,sz1,blank/60/5C2 030 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products