DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1750 1800 1850 1900 1950 2000 2010 2020 2030 2040 2050 2060 2070 2071 2072 2073 2074 2075 2076 2077 2078 2079 2080 2081 2082 2090 2100 2110 2120 2130 2140 2150 2200 2212
Product Name Notes
""".050"""" TIGER EYE HIGH-RELIABILI"
".050"" TIGER EYE HIGH-RELIABILITY"
".050"" X .050 SOCKET STRIP ASSEM"
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"46 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"68 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"70 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"72 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"72 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"74 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"74 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"76 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"76 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"78 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"78 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"82 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"82 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"84 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"84 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"86 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"86 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"88 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"88 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"90 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"90 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"90 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"92 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"94 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"96 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"96 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"98 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
240 (20 x 12) Position SFP Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle
320 (16 x 20) Position SFP Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle
40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle
40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole
80 (20 x 4) Position SFP Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle
COAX ADAPT SMA TO SMA
CONN RCPT 30POS 0.05 GOLD SMD
CONN RCPT 40POS 0.05 GOLD SMD
Connector Adapter, Loopback For QSFP Connectors
Connector Adapter, Loopback For QSFP-DD (Double Density) Connectors
Connector Sealing Flange For D-Sub Connectors
SFP 1X1 CAGE PRESS-FIT
SFP 1X1 CAGE THT
SFP 1X2 CAGE PRESS-FIT
SFP 1X4 CAGE PRESS-FIT
SFP 1X6 CAGE PRESS-FIT
SFP 2X1 CAGE+CONN 4LP
SFP 2X1 CAGE+CONN IN LP
SFP 2X1 CAGE+CONN NO LP
SFP 2X1 CAGE+CONN OUT LP
SFP 2X2 CAGE+CONN 4LP
SFP 2X2 CAGE+CONN IN LP
SFP 2X2 CAGE+CONN NO LP
SFP 2X2 CAGE+CONN OUT LP
SFP 2X4 CAGE+CONN 4LP
SFP 2X4 CAGE+CONN IN LP
SFP 2X4 CAGE+CONN NO LP
SFP 2X4 CAGE+CONN OUT LP
SFP 2X6 CAGE+CONN 4LP
SFP 2X6 CAGE+CONN IN LP
SFP 2X6 CAGE+CONN NO LP
SFP 2X6 CAGE+CONN OUT LP
SFP 2X8 CAGE+CONN 4LP
SFP 2X8 CAGE+CONN IN LP
SFP 2X8 CAGE+CONN NO LP
SFP 2X8 CAGE+CONN OUT LP
SFP28 1X1 20P SMT 15U AU
SFP28 1X1 20P SMT 30U AU
SFP28 1X1 CAGE NET HS
SFP28 1X1 CAGE PCI HS
SFP28 1X1 CAGE SAN HS
SFP28 1X2 CAGE NET HS
SFP28 1X2 CAGE PCI HS
SFP28 1X2 CAGE SAN HS
SFP28 1X4 CAGE NET HS
SFP28 1X4 CAGE PCI HS
SFP28 1X4 CAGE SAN HS
SFP28 2X1 CAGE+CONN 4LP
SFP28 2X1 CAGE+CONN IN LP
SFP28 2X1 CAGE+CONN NO LP
SFP28 2X1 CAGE+CONN OUT LP
SFP28 2X2 CAGE+CONN 4LP
SFP28 2X2 CAGE+CONN IN LP
SFP28 2X2 CAGE+CONN NO LP
SFP28 2X2 CAGE+CONN OUT LP
SFP28 2X4 CAGE+CONN 4LP
SFP28 2X4 CAGE+CONN IN LP
SFP28 2X4 CAGE+CONN NO LP
SFP28 2X4 CAGE+CONN OUT LP
SFP28 2X6 CAGE+CONN 4LP
SFP28 2X6 CAGE+CONN IN LP
SFP28 2X6 CAGE+CONN NO LP
SFP28 2X6 CAGE+CONN OUT LP
SFP28 2X8 CAGE+CONN 4LP
SFP28 2X8 CAGE+CONN IN LP
SFP28 2X8 CAGE+CONN NO LP
SFP28 2X8 CAGE+CONN OUT LP

<< Prev Next >>