Amphenol Industrial Specialized Connectors SLPPC70BSB0

Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPC70BSB0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPC70BSB0-ND
Specialized Connectors SLPPC70BSB0-ND
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Buy Now Datasheet
Specialized Connectors - SLPPC70BSB0 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPC70BSB0
Specialized Connectors SLPPC70BSB0
10.3MM SURLOK PLUS R/A PLUG FOR

10.3MM SURLOK PLUS R/A PLUG FOR

Supplier's Site Datasheet
Power Entry, R/a, Plug, 300A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7477 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 300A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7477
Power Entry, R/a, Plug, 300A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7477
POWER ENTRY, R/A, PLUG, 300A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 300A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPC70BSB0-ND SLPPC70BSB0 49AC7477
Product Name Specialized Connectors Specialized Connectors Power Entry, R/a, Plug, 300A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details