HIGH PWR CONN, RCPT, 120A/1KV, PANEL; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPRA16CPSB-ND | 52AC6879 |
| Product Name | Specialized Connectors | High Pwr Conn, Rcpt, 120A/1Kv, Panel; Product Range Amphenol Industrial |
| Contact Size (AWG) | 6 AWG |