Amphenol Industrial Specialized Connectors SLPPC50BSO2

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Specialized Connectors - SLPPC50BSO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPC50BSO2-ND
Specialized Connectors SLPPC50BSO2-ND
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Buy Now Datasheet
Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7469 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7469
Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7469
POWER ENTRY, R/A, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPC50BSO2 SLPPC50BSO2-ND 49AC7469
Product Name Specialized Connectors Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data