Amphenol Industrial Specialized Connectors SLPRATPSB

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPRATPSB-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPRATPSB-ND
Specialized Connectors 965-SLPRATPSB-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Power Entry, Receptacle, 120A, 1Kv, Blk; Product Range Amphenol Industrial - 75Y9200 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 120A, 1Kv, Blk; Product Range Amphenol Industrial
75Y9200
Power Entry, Receptacle, 120A, 1Kv, Blk; Product Range Amphenol Industrial 75Y9200
POWER ENTRY, RECEPTACLE, 120A, 1KV, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 120A, 1KV, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPRATPSB-ND 75Y9200
Product Name Specialized Connectors Power Entry, Receptacle, 120A, 1Kv, Blk; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers