Amphenol Industrial Specialized Connectors SLPPC50BSR1

Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPC50BSR1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPC50BSR1-ND
Specialized Connectors SLPPC50BSR1-ND
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Buy Now Datasheet
Specialized Connectors - SLPPC50BSR1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPC50BSR1
Specialized Connectors SLPPC50BSR1
10.3MM SURLOK PLUS R/A PLUG FOR

10.3MM SURLOK PLUS R/A PLUG FOR

Supplier's Site Datasheet
Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7473 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7473
Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7473
POWER ENTRY, R/A, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPC50BSR1-ND SLPPC50BSR1 49AC7473
Product Name Specialized Connectors Specialized Connectors Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Mini Banana Plug - 9213 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details