Amphenol Industrial Specialized Connectors SLPRBBPSR

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPRBBPSR-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPRBBPSR-ND
Specialized Connectors 965-SLPRBBPSR-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Power Entry, Receptacle, 200A, 1Kv, Red; Product Range Amphenol Industrial - 75Y9208 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 200A, 1Kv, Red; Product Range Amphenol Industrial
75Y9208
Power Entry, Receptacle, 200A, 1Kv, Red; Product Range Amphenol Industrial 75Y9208
POWER ENTRY, RECEPTACLE, 200A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 200A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPRBBPSR-ND 75Y9208
Product Name Specialized Connectors Power Entry, Receptacle, 200A, 1Kv, Red; Product Range Amphenol Industrial
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details