Amphenol Industrial Specialized Connectors SLPRATPSR

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Specialized Connectors - 965-SLPRATPSR-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPRATPSR-ND
Specialized Connectors 965-SLPRATPSR-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Power Entry, Receptacle, 120A, 1Kv, Red; Product Range Amphenol Industrial - 75Y9202 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 120A, 1Kv, Red; Product Range Amphenol Industrial
75Y9202
Power Entry, Receptacle, 120A, 1Kv, Red; Product Range Amphenol Industrial 75Y9202
POWER ENTRY, RECEPTACLE, 120A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 120A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPRATPSR 965-SLPRATPSR-ND 75Y9202
Product Name Specialized Connectors Power Entry, Receptacle, 120A, 1Kv, Red; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111007 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details