Amphenol Industrial Specialized Connectors SLPRABPSR

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPRABPSR-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPRABPSR-ND
Specialized Connectors 965-SLPRABPSR-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Power Entry, Receptacle, 120A, 1Kv, Red; Product Range Amphenol Industrial - 75Y9199 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 120A, 1Kv, Red; Product Range Amphenol Industrial
75Y9199
Power Entry, Receptacle, 120A, 1Kv, Red; Product Range Amphenol Industrial 75Y9199
POWER ENTRY, RECEPTACLE, 120A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 120A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPRABPSR-ND 75Y9199
Product Name Specialized Connectors Power Entry, Receptacle, 120A, 1Kv, Red; Product Range Amphenol Industrial
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details