Amphenol Industrial Specialized Connectors SLPRATPSO

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPRATPSO-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPRATPSO-ND
Specialized Connectors 965-SLPRATPSO-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Power Entry, Receptacle, 120A, 1Kv, Org; Product Range Amphenol Industrial - 75Y9201 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 120A, 1Kv, Org; Product Range Amphenol Industrial
75Y9201
Power Entry, Receptacle, 120A, 1Kv, Org; Product Range Amphenol Industrial 75Y9201
POWER ENTRY, RECEPTACLE, 120A, 1KV, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 120A, 1KV, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPRATPSO-ND 75Y9201
Product Name Specialized Connectors Power Entry, Receptacle, 120A, 1Kv, Org; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data