Amphenol Industrial Specialized Connectors SLPPC85BSR2

Description
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPC85BSR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPC85BSR2-ND
Specialized Connectors SLPPC85BSR2-ND
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG

Buy Now Datasheet
Specialized Connectors - SLPPC85BSR2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPC85BSR2
Specialized Connectors SLPPC85BSR2
10.3MM SURLOK PLUS R/A PLUG FOR

10.3MM SURLOK PLUS R/A PLUG FOR

Supplier's Site Datasheet
Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7503 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7503
Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7503
POWER ENTRY, R/A, PLUG, 350A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 350A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPC85BSR2-ND SLPPC85BSR2 49AC7503
Product Name Specialized Connectors Specialized Connectors Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 3 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details