Amphenol Industrial Specialized Connectors SLPRB50CPSB

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPRB50CPSB-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPRB50CPSB-ND
Specialized Connectors 965-SLPRB50CPSB-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Power Entry, Receptacle, 200A, 1Kv, Blk; Product Range Amphenol Industrial - 75Y9212 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 200A, 1Kv, Blk; Product Range Amphenol Industrial
75Y9212
Power Entry, Receptacle, 200A, 1Kv, Blk; Product Range Amphenol Industrial 75Y9212
POWER ENTRY, RECEPTACLE, 200A, 1KV, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 200A, 1KV, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPRB50CPSB-ND SLPRB50CPSB 75Y9212
Product Name Specialized Connectors Power Entry, Receptacle, 200A, 1Kv, Blk; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data