Amphenol Industrial Specialized Connectors SLPPB70BSB1EH

Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote
Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Industrial SurLok Plus,Ñ¢ EMI Version Power Entry Plug is designed for high-performance applications requiring reliable electrical connections. It supports a current rating of up to 250A and an operating voltage of 1kV AC/DC. The connector features a right-angle design, making it suitable for space-constrained environments. It utilizes RADSOK® technology, which provides low insertion forces and a large conductive surface area, enhancing conductivity and reducing heat generation. This plug is environmentally sealed with an IP67 rating, ensuring protection against dust and water ingress. It includes EMI shielding, making it ideal for applications in electric vehicles (EVs), rail mass transit, and energy storage systems. The product is RoHS compliant and constructed to meet UL 94 V-0 flammability standards, ensuring safety and reliability in demanding conditions. The SurLok Plus,Ñ¢ design incorporates a quick lock and press-to-release mechanism, simplifying installation and maintenance without the need for special tools.

Datasheet Summary
Powered by GS/AI

The Amphenol Industrial SurLok Plus,Ñ¢ EMI Version Power Entry Plug is designed for high-performance applications requiring reliable electrical connections. It supports a current rating of up to 250A and an operating voltage of 1kV AC/DC. The connector features a right-angle design, making it suitable for space-constrained environments. It utilizes RADSOK® technology, which provides low insertion forces and a large conductive surface area, enhancing conductivity and reducing heat generation. This plug is environmentally sealed with an IP67 rating, ensuring protection against dust and water ingress. It includes EMI shielding, making it ideal for applications in electric vehicles (EVs), rail mass transit, and energy storage systems. The product is RoHS compliant and constructed to meet UL 94 V-0 flammability standards, ensuring safety and reliability in demanding conditions. The SurLok Plus,Ñ¢ design incorporates a quick lock and press-to-release mechanism, simplifying installation and maintenance without the need for special tools.

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPB70BSB1EH-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPB70BSB1EH-ND
Specialized Connectors SLPPB70BSB1EH-ND
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Buy Now Datasheet
Power Entry, R/a, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7597 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7597
Power Entry, R/a, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7597
POWER ENTRY, R/A, PLUG, 250A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 250A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPPB70BSB1EH-ND 49AC7597
Product Name Specialized Connectors Power Entry, R/a, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data