Amphenol Industrial Specialized Connectors SLPRBTPSO

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPRBTPSO-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPRBTPSO-ND
Specialized Connectors 965-SLPRBTPSO-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Power Entry, Receptacle, 200A, 1Kv, Org; Product Range Amphenol Industrial - 75Y9210 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 200A, 1Kv, Org; Product Range Amphenol Industrial
75Y9210
Power Entry, Receptacle, 200A, 1Kv, Org; Product Range Amphenol Industrial 75Y9210
POWER ENTRY, RECEPTACLE, 200A, 1KV, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 200A, 1KV, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPRBTPSO-ND SLPRBTPSO 75Y9210
Product Name Specialized Connectors Power Entry, Receptacle, 200A, 1Kv, Org; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details