Amphenol Industrial Specialized Connectors SLPPC70BSR2

Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPC70BSR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPC70BSR2-ND
Specialized Connectors SLPPC70BSR2-ND
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Buy Now Datasheet
Power Entry, R/a, Plug, 300A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7488 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 300A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7488
Power Entry, R/a, Plug, 300A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7488
POWER ENTRY, R/A, PLUG, 300A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 300A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPPC70BSR2-ND 49AC7488
Product Name Specialized Connectors Power Entry, R/a, Plug, 300A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products