Amphenol Industrial Specialized Connectors SLPRB50CPSR

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPRB50CPSR-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPRB50CPSR-ND
Specialized Connectors 965-SLPRB50CPSR-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Power Entry, Receptacle, 200A, 1Kv, Red; Product Range Amphenol Industrial - 75Y9214 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 200A, 1Kv, Red; Product Range Amphenol Industrial
75Y9214
Power Entry, Receptacle, 200A, 1Kv, Red; Product Range Amphenol Industrial 75Y9214
POWER ENTRY, RECEPTACLE, 200A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 200A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPRB50CPSR-ND SLPRB50CPSR 75Y9214
Product Name Specialized Connectors Power Entry, Receptacle, 200A, 1Kv, Red; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details