The Amphenol SurLok Plus,Ñ¢ EMI Version Power Entry Plug is designed for high-performance applications, supporting a current rating of up to 250A and an operating voltage of 1kV AC/DC. This right-angle plug features a robust design with EMI shielding, making it suitable for environments such as electric vehicles, rail mass transit, and energy storage systems. The connector is environmentally sealed with an IP67 rating, ensuring protection against dust and water ingress. It employs RADSOK® technology, which provides low insertion forces and a large conductive surface area, enhancing reliability and performance. The product is RoHS compliant and operates within a temperature range of -40°C to 125°C. The plug utilizes standard crimp, screw, and busbar termination options, eliminating the need for specialized torque tools.
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
POWER ENTRY, R/A, PLUG, 250A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SLPPB70BSB3EH-ND | 49AC7599 |
| Product Name | Specialized Connectors | Power Entry, R/a, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial |
| Contact Size (AWG) | 2 AWG | |
| Gender | Male / Plug | |
| Termination | Crimp |