Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG
SLOK+, 10.3MM, RA PLUG\ BLK, IP67, 300A
POWER ENTRY, R/A, PLUG, 350A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
10.3MM SURLOK PLUS R/A PLUG FOR
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPPC85BSB1-ND | SLPPC85BSB1 | 49AC7492 | SLPPC85BSB1 |
| Product Name | Specialized Connectors | Connectors I/O - Unreviewed | Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial | Specialized Connectors |
| Contact Size (AWG) | 3 AWG | |||
| Gender | Male / Plug | Male / Plug | ||
| Termination | Crimp | Crimp | ||
| Mounting | Cable Mount |