Amphenol Industrial Specialized Connectors SLPPC70BNB0

Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPC70BNB0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPC70BNB0-ND
Specialized Connectors 965-SLPPC70BNB0-ND
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 39AH0121 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
39AH0121
Product Range Amphenol Industrial 39AH0121
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPPC70BNB0 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPC70BNB0
Specialized Connectors SLPPC70BNB0
SURLOK PLUS, RIGHT ANGLE PLUG, 1

SURLOK PLUS, RIGHT ANGLE PLUG, 1

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPPC70BNB0-ND 39AH0121 SLPPC70BNB0
Product Name Specialized Connectors Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 2 AWG
Gender Male / Plug
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details