Amphenol Industrial Specialized Connectors SLPPC50BSB1

Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPC50BSB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPC50BSB1-ND
Specialized Connectors SLPPC50BSB1-ND
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Buy Now Datasheet
Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7463 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7463
Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7463
POWER ENTRY, R/A, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site
Specialized Connectors - SLPPC50BSB1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPC50BSB1
Specialized Connectors SLPPC50BSB1
10.3MM SURLOK PLUS R/A PLUG FOR

10.3MM SURLOK PLUS R/A PLUG FOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPC50BSB1-ND 49AC7463 SLPPC50BSB1
Product Name Specialized Connectors Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 1 AWG
Gender Male / Plug
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data