Amphenol Industrial Specialized Connectors SLPPB70BSR0EH

Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPB70BSR0EH-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPB70BSR0EH-ND
Specialized Connectors SLPPB70BSR0EH-ND
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Buy Now Datasheet
Power Entry, R/a, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7606 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7606
Power Entry, R/a, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7606
POWER ENTRY, R/A, PLUG, 250A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 250A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPPB70BSR0EH - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPB70BSR0EH
Specialized Connectors SLPPB70BSR0EH
SURLOK PLUS 8.0MM RIGHT ANGLE PL

SURLOK PLUS 8.0MM RIGHT ANGLE PL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPB70BSR0EH-ND 49AC7606 SLPPB70BSR0EH
Product Name Specialized Connectors Power Entry, R/a, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 2 AWG
Gender Male / Plug
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details