Amphenol Industrial Specialized Connectors SLPRA25CPSO

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPRA25CPSO-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPRA25CPSO-ND
Specialized Connectors 965-SLPRA25CPSO-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Power Entry, Receptacle, 120A, 1Kv, Org; Product Range Amphenol Industrial - 75Y9204 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 120A, 1Kv, Org; Product Range Amphenol Industrial
75Y9204
Power Entry, Receptacle, 120A, 1Kv, Org; Product Range Amphenol Industrial 75Y9204
POWER ENTRY, RECEPTACLE, 120A, 1KV, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 120A, 1KV, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPRA25CPSO-ND SLPRA25CPSO 75Y9204
Product Name Specialized Connectors Power Entry, Receptacle, 120A, 1Kv, Org; Product Range Amphenol Industrial
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers