Amphenol Corporation 1.00mm pitch Flex Connectors SLW10S-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 10 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW10S-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 10 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW10S-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW10S-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW10S-1C7LF
1.00mm pitch Flex Connectors SLW10S-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 10 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW10S-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 10 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW10S-1C7LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1937-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1937-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1937-ND
"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

Buy Now Datasheet
Connectors Unreviewed - SLW10S-1C7LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
SLW10S-1C7LF
Connectors Unreviewed SLW10S-1C7LF
FFC/FPC CONN

FFC/FPC CONN

Buy Now
Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 06M0490 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
06M0490
Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 06M0490
FFC/FPC CONNECTOR, 10 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:FCI SLW-S Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, 10 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:FCI SLW-S Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - SLW10S-1C7LF - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
SLW10S-1C7LF
FFC, FPC (Flat Flexible) Connector Assemblies SLW10S-1C7LF
CONN FFC FPC VERT 10POS 1MM PCB

CONN FFC FPC VERT 10POS 1MM PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW10S-1C7LF 609-1937-ND SLW10S-1C7LF 06M0490 SLW10S-1C7LF
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies Connectors Unreviewed Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions FFC, FPC (Flat Flexible) Connector Assemblies
Termination DIP Through Hole Kinked Pin
Voltage Rating 100 volts 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data