Connector
POWER ENTRY, RECEPTACLE, 200A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2399427 | 965-SLPRBTPSR-ND | SLPRBTPSR | 75Y9211 |
| Product Name | EV Connectors | Specialized Connectors | Power Entry, Receptacle, 200A, 1Kv, Red; Product Range Amphenol Industrial | |
| Voltage Rating | 1000 volts | 1000 volts |