Amphenol Industrial Specialized Connectors SLPPC85BSR3

Description
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPC85BSR3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPC85BSR3-ND
Specialized Connectors SLPPC85BSR3-ND
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG

Buy Now Datasheet
Specialized Connectors - SLPPC85BSR3 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPC85BSR3
Specialized Connectors SLPPC85BSR3
10.3MM SURLOK PLUS R/A PLUG FOR

10.3MM SURLOK PLUS R/A PLUG FOR

Supplier's Site Datasheet
Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7504 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7504
Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7504
POWER ENTRY, R/A, PLUG, 350A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 350A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPC85BSR3-ND SLPPC85BSR3 49AC7504
Product Name Specialized Connectors Specialized Connectors Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 3 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Alligator Clip, Insulated - 9274 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details