10.3MM SURLOK PLUS RIGHT ANGLE 50MM CRIMP TERMINATION 1000V
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
POWER ENTRY, R/A, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPPC50BSR0 | SLPPC50BSR0-ND | 49AC7472 |
| Product Name | Connectors I/O - Unreviewed | Specialized Connectors | Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial |
| Contact Size (AWG) | 1 AWG | ||
| Gender | Male / Plug | ||
| Termination | Crimp |