1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 10 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW10R-1C7LF.
"10 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle"
FFC/FPC CONNECTOR, 10 POSITION, 2 ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts;
SLW10R-1C7LF-FFC/FPC
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLW10R-1C7LF | 609-1936-ND | 62K5666 | 38AH2406 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 10 Position, 2 Row; Pitch Spacing Amphenol Communications Solutions | Slw10R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions |
| Geometry | Right Angle | |||
| Termination | DIP | Through Hole | ||
| Voltage Rating | 100 volts | 100 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |