Amphenol Industrial Specialized Connectors SLPPC85BSO2

Description
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPC85BSO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPC85BSO2-ND
Specialized Connectors SLPPC85BSO2-ND
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG

Buy Now Datasheet
Specialized Connectors - SLPPC85BSO2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPC85BSO2
Specialized Connectors SLPPC85BSO2
10.3MM SURLOK PLUS R/A PLUG FOR

10.3MM SURLOK PLUS R/A PLUG FOR

Supplier's Site Datasheet
Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7498 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7498
Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7498
POWER ENTRY, R/A, PLUG, 350A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 350A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPC85BSO2-ND SLPPC85BSO2 49AC7498
Product Name Specialized Connectors Specialized Connectors Power Entry, R/a, Plug, 350A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 3 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers