Amphenol Industrial Specialized Connectors SLPPC70BSB1

Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPC70BSB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPC70BSB1-ND
Specialized Connectors SLPPC70BSB1-ND
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Buy Now Datasheet
Connectors I/O - Unreviewed - SLPPC70BSB1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Unreviewed
SLPPC70BSB1
Connectors I/O - Unreviewed SLPPC70BSB1
SLOK+, 10.3MM, RA PLUG BLK, IP67, 250A

SLOK+, 10.3MM, RA PLUG BLK, IP67, 250A

Buy Now
Specialized Connectors - SLPPC70BSB1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPC70BSB1
Specialized Connectors SLPPC70BSB1
10.3MM SURLOK PLUS R/A PLUG FOR

10.3MM SURLOK PLUS R/A PLUG FOR

Supplier's Site Datasheet
Power Entry, R/a, Plug, 300A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC6481 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 300A, 1Kv, Cable; Product Range Amphenol Industrial
49AC6481
Power Entry, R/a, Plug, 300A, 1Kv, Cable; Product Range Amphenol Industrial 49AC6481
POWER ENTRY, R/A, PLUG, 300A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 300A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPC70BSB1-ND SLPPC70BSB1 SLPPC70BSB1 49AC6481
Product Name Specialized Connectors Connectors I/O - Unreviewed Specialized Connectors Power Entry, R/a, Plug, 300A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Gender Male / Plug Male / Plug
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details