Amphenol Industrial Specialized Connectors SLPPB50BSR

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPB50BSR-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPB50BSR-ND
Specialized Connectors 965-SLPPB50BSR-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Power Entry, Plug, 200A, 1Kv, Red; Product Range Amphenol Industrial - 75Y9196 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 200A, 1Kv, Red; Product Range Amphenol Industrial
75Y9196
Power Entry, Plug, 200A, 1Kv, Red; Product Range Amphenol Industrial 75Y9196
POWER ENTRY, PLUG, 200A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, PLUG, 200A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPPB50BSR-ND 75Y9196
Product Name Specialized Connectors Power Entry, Plug, 200A, 1Kv, Red; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Gender Male / Plug
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Nano Strip Connectors - A79003-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details