Terminal Female, Receptacle (Socket) Connector Screw
SURLOK PLUS, RECEPTACLE, 5.7MM,
Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPRATPNO-ND | SLPRATPNO | 39AH0143 |
| Product Name | Specialized Connectors | Specialized Connectors | Product Range Amphenol Industrial |
| Termination | Screw |