DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1520
1530
1540
1550
1560
1570
1577
1578
1579
1580
1581
1582
1583
1584
1585
1586
1587
1588
1589
1590
1600
1610
1620
1630
1640
1650
1700
1750
1800
1850
1900
2000
2212
| Product Name | Notes |
|---|---|
| #10 S&F PIN WITH SILVER PLATING | |
| #10 S&F PIN WITH TIN PLATING | |
| #10 S&F SOCKET WITH SILVER PLATI | |
| #10 S&F SOCKET WITH TIN PLATING | |
| #12 S&F PIN WITH NI PLATING | |
| #12 S&F SOCKET WITH NI PLATING | |
| #16 S&F PIN WITH NI PLATING | |
| #16 S&F PIN WITH TIN PLATING | |
| #16 S&F SOCKET NI PLATING | |
| #16 S&F SOCKET WITH TIN PLATING | |
| #20 S&F PIN WITH TIN PLATING | |
| #20 S&F SOCKET WITH TIN PLATING | |
| #20S&FPINWITHTINPLAT ING | |
| #4 MACHINED POWER PIN WITH SILVE | |
| #4 MACHINED POWER SOCKET WITH SI | |
| 0.635 MM ACCELERATE HP VERTICAL, | |
| 0.635 MM PITCH ACCELERATE HP HIG | |
| 1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 1 (Power) Position Circular Connector Receptacle Housing Panel Mount | |
| 10 PIN MINIATURE PLUG CONNECTOR | |
| 14 (2 x 7) Pos Socket Gold Through Hole | |
| 14 (2 x 7) Pos Socket Tin Through Hole | |
| 16 (2 x 8) Pos Socket Gold Through Hole | |
| 16 (2 x 8) Pos Socket Tin Through Hole | |
| 160 Position Connector Array, Female Sockets Surface Mount Gold | |
| 18 (2 x 9) Pos Socket Gold Through Hole | |
| 18 (2 x 9) Pos Socket Tin Through Hole | |
| 19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 19 Position Circular Connector Receptacle Housing Panel Mount | |
| 2 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 2 (Power) Position Circular Connector Receptacle Housing Panel Mount | |
| 20 (2 x 10) Pos Socket Gold Through Hole | |
| 20 (2 x 10) Pos Socket Tin Through Hole | |
| 22 (2 x 11) Pos Socket Gold Through Hole | |
| 22 (2 x 11) Pos Socket Tin Through Hole | |
| 24 (2 x 12) Pos Socket Gold Through Hole | |
| 24 (2 x 12) Pos Socket Tin Through Hole | |
| 240 Position Connector Array, Female Sockets Surface Mount Gold | |
| 28 (2 x 14) Pos Socket Gold Through Hole | |
| 28 (2 x 14) Pos Socket Tin Through Hole | |
| 32 (2 x 16) Pos Socket Gold Through Hole | |
| 32 (2 x 16) Pos Socket Tin Through Hole | |
| 37 Position Circular Connector Receptacle Housing Panel Mount | |
| 4 (3 Power + PE) Position Circular Connector Plug, Female Sockets Solder Cup | |
| 4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 4 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 4 Position Circular Connector Receptacle Housing Panel Mount | |
| 4 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 40 (2 x 20) Pos Socket Gold Through Hole | |
| 40 (2 x 20) Pos Socket Tin Through Hole | |
| 400 Position Connector Array, Female Sockets Surface Mount Gold | |
| 48 (2 x 24) Pos Socket Gold Through Hole | |
| 48 (2 x 24) Pos Socket Tin Through Hole | |
| 5 Position Circular Connector Plug, Female Sockets Crimp | |
| 5 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 5 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 51 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 51 Position Circular Connector Receptacle Housing Panel Mount | |
| 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 6 Position Circular Connector Plug, Female Sockets Crimp | |
| 6 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 6 Position Circular Connector Receptacle Housing Panel Mount | |
| 6 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 7 (6 Power + PE) Position Circular Connector Plug, Female Sockets Solder Cup | |
| 7 PIN MINIATURE PLUG CONNECTOR W | |
| 7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 7 Position Circular Connector Receptacle Housing Panel Mount | |
| 8 (2 x 4) Pos Socket Gold Through Hole | |
| 8 (2 x 4) Pos Socket Tin Through Hole | |
| 8 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 8 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 80 Position Connector Array, Female Sockets Surface Mount Gold | |
| Adapter Coaxial Connector 7/16 Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC HD Jack, Female Socket To 1.0/2.3 Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC HD Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC HD Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC HD Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC HD Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC HD Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC HD Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To F Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To F Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector SMB Fakra Jack, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Connector NIM-CAMAC CD/N 549 To Red | |
| Adapter Connector NIM-CAMAC CD/N 549 To White | |
| APA1-08-10-10-1-B | |
| APA1-10-12-10-1-B | |
| APA1-12-10-15-1-C | |
| APA1-14-10-10-1-B | |
| APA3-12-10-1-C | |
| APA3-14-10-1-C | |
| APD1-10-10-25-1-B | |
| APD1-10-14-15-1-B | |
| APD1-14-14-25-1-B | |
| APDS1-08-08-15-1-B | |
| APDS1-10-12-15-1-B | |
| APF1-10-10-20-1-B | |
| APF1-14-08-10-1-B | |
| APF6-020-03.5-L-04-0 -A-FR | |
| APH1-09-08-10-1-B-SB | |
| APH1-11-10-10-1-B-SB | |
| APH1-11-12-15-1-B-SB | |
| APH1-11-16-20-1-B-SB | |
| APH1-13-18-30-1-ZN | |
| APH1-13-20-20-1-ZN-S B | |
| APH1-13-32-40-1-B-SB | |
| APH1-15-20-20-1-ZN-S B | |
| APH1-17-12-25-2-Z | |
| APH1-17-24-20-1-ZN-S B | |
| APH3-11-10-1-C | |
| APH3-19-16-1-B | |
| CON N-MALE CLAMP LMR400 | |
| CON N-MALE CLAMP R/A LMR400 | |
| CONN 0.635MM SKT 160POS SMD | |
| CONN 0.635MM SKT 240POS SMD | |
| CONN 0.635MM SKT 400POS SMD | |
| CONN 0.635MM SKT 80POS SMD | |
| CONN MALE CRIMP R/A FOR RG223 | |
| CONN-FEMALE 50 OHM TERMINATOR | |
| CONN-FEMALE BKHD CRIMP LMR100 | |
| CONN-FEMALE BKHD CRIMP LMR195 | |
| CONN-FEMALE CLAMP LMR900 | |
| CONN-FEMALE CLAMP | |
| CONN-FEMALE PANEL MNT 4-HOLE | |
| CONN-FEMALE PANEL MNT LMR195 | |
| CONN-M R/A CRIMP LMR195/RG58 | |
| CONN-MALE 50 OHM TERMINATOR | |
| CONN-MALE CLAMP 900-SERIES | |
| CONN-MALE CLAMP | |
| CONN-MALE CRIMP 400 SERIES | |
| CONN-MALE CRIMP 600 SERIES | |
| CONN-MALE CRIMP LMR100A | |
| CONN-MALE CRIMP LMR200 | |
| CONN-MALE CRIMP LMR240 | |
| CONN-MALE CRIMP RG6 CABLE | |
| CONN-MALE CRIMP | |
| CONN-MALE EZ CRIMP LMR195 | |
| CONN-MALE EZ CRIMP LMR400 | |
| CONN-MALE R/A CRIMP LMR400 | |
| CONN-MALE R/A CRIMP LMR600 | |
| CONN-MALE R/ANGLE CRIMP | |
| CONNECTOR, PLASTIC, FRONT MOUNT, | |
| CONNECTOR, PLASTIC, PLUG, STRAIG | |
| CONNECTOR, PLASTIC, REAR MOUNT, | |
| CONPIM N-MALE RG402 | |
| Contact | |
| CONTIMES MICROWAVE N-FEMALE | |
| CONTYPE N-MALE CRIMP LMR195 | |
| FAKRA PLUG TO SMA PLUG ADAPTER 5 | |
| Fiber Optic Plug Connector ST Simplex 125µm | |
| FRONT MOUNT RECEPTACLE 18-10 PIN | |
| JAM NUT RECEPTACLE 12-12 PIN REV | |
| JAM NUT RECEPTACLE 12-12 PIN | |
| JAM NUT RECEPTACLE 20-32 PIN | |
| JAM NUT RECEPTACLE 22-41 PIN | |
| JAM NUT RECEPTACLE 24-3 SOCKET | |
| JAM NUT RECEPTACLE 24-4 SOCKET | |
| JAM NUT RECEPTACLE 8-4 PIN REV.I | |
| JAMNUTRECEPTACLE11-8 PINREV.II | |
| Phone Plug 7 Conductor Connector IDC | |
| Phone Plug 7 Conductor Connector Solder Eyelet(s) | |
| PLUG 12-12 SOCKET REV.II | |
| PLUG 12-12 SOCKET | |
| PLUG 18-10 SOCKET | |
| PLUG 20-32 SOCKET | |
| PLUG 22-41 SOCKET | |
| PLUG 24-3 PIN | |
| PLUG 24-4 PIN | |
| PLUG 8-4 SOCKET REV.II | |
| PLUG11-8SOCKETREV.II | |
| REAR MOUNT RECEPTACLE 18-10 PIN | |
| RIGHT ANGLE CLAMP, PLASTIC, SIZE | |
| SINGLE CONTACT, ON METAL STRIP, | |
| STRAIGHT CLAMP SZ20 | |
| STRAIGHT CLAMP, PLASTIC, SIZE 11 | |
| STRAIGHT CLAMP, PLASTIC, SIZE 18 | |
| TEN CONDUCTOR SHIELDED WATERPROO | |
| TEN CONDUCTOR WATERPROOF AUDIO | |
| TERM / 2.92MM-F / 40GHZ ROHS | |
| TERM / 2.92MM-M / 40GHZ ROHS | |
| TERM / QK 2.92MM-M/ 40GHZ ROHS | |
| TERM / QK SMA-M / 20GHZ ROHS | |
| TERM / SMA W/CAP & CHAIN/ ROHS | |
| TERM / SMA-F / 18GHZ 1W ROHS | |
| TERM / SMA-M / 12GHZ ROHS | |
| TERM / SMA-M / 18GHZ ROHS | |
| TERM / SMA-M / 20GHZ ROHS | |
| TERM / SMA-M RP / 6GHZ ROHS | |
| TERM /1.85MM-F / 65GHZ 1W ROHS | |
| TERM BLOCK PLUG 2POS 5.08MM | |
| TERMINATION DC - 50 GHZ, 50 | |
| TERMINATION DC - 65 GHZ, 50 | |
| TERMINATION/1.0MM-M/ 0.5W ROHS | |
| Terminator Coax Connector Jack, Female Socket BNC, HD 75 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC, HD 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC, HD 75 Ohms | |
| TYP-N/UHF PROCAP M W/CHAIN BRASS | |
| TYPE-N/UHF PROTECTIVE CAP FOR FE |
| << Prev | Next >> |