Amphenol Sine Systems Rectangular Connector Accessories ATP06-4S-CAP

Description
Connector Cap (Cover), Dust For ATP Series™ Plugs
Request a Quote Datasheet
Description
Connector Cap (Cover), Dust For ATP Series™ Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 889-ATP06-4S-CAP-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-ATP06-4S-CAP-ND
Rectangular Connector Accessories 889-ATP06-4S-CAP-ND
Connector Cap (Cover), Dust For ATP Series™ Plugs

Connector Cap (Cover), Dust For ATP Series™ Plugs

Buy Now Datasheet
Amphenol Sine Systems ATP06-4S-CAP 4-Way Connector Plug, ATP Dust Cap, Gray - 40141 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATP06-4S-CAP 4-Way Connector Plug, ATP Dust Cap, Gray
40141
Amphenol Sine Systems ATP06-4S-CAP 4-Way Connector Plug, ATP Dust Cap, Gray 40141
A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1m of water for 24 hours). Amphenol Sine Systems ATP06-4S-CAP 4-Way Connector Plug Category: Amphenol ATP Connectors Manufacturer: Amphenol Sine Systems Series: ATP Component Type: Plug Number of Pins: 4 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38627

A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1m of water for 24 hours).

  • Amphenol Sine Systems ATP06-4S-CAP 4-Way Connector Plug
  • Category: Amphenol ATP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: ATP
  • Component Type: Plug
  • Number of Pins: 4
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Ingress Protection Rating: IP68 (in mated condition)
  • Silicone elastomer seals on plug and receptacle connector housings
  • Mating Connector: 38627
Supplier's Site Datasheet
Swedesboro, NJ, United States
Automotive Connectors
ATP06-4S-CAP
Automotive Connectors ATP06-4S-CAP
Dust Cap for 4 Position plug grey

Dust Cap for 4 Position plug grey

Buy Now
Swedesboro, NJ, United States
connector accessories
ATP06-4S-CAP
connector accessories ATP06-4S-CAP
Dust cap for 4 position plug, grey

Dust cap for 4 position plug, grey

Buy Now

Technical Specifications

  DigiKey Waytek, Inc. Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-ATP06-4S-CAP-ND 40141 ATP06-4S-CAP ATP06-4S-CAP
Product Name Rectangular Connector Accessories Amphenol Sine Systems ATP06-4S-CAP 4-Way Connector Plug, ATP Dust Cap, Gray Automotive Connectors connector accessories
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Automotive Connectors - 1797872 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details