Amphenol Sine Systems Automotive Connectors ATP13-2P-BM03BLK

Description
2 Pos 90 degree PCB Flange Mount Recept
Request a Quote Datasheet
Description
2 Pos 90 degree PCB Flange Mount Recept
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
ATP13-2P-BM03BLK
Automotive Connectors ATP13-2P-BM03BLK
2 Pos 90 degree PCB Flange Mount Recept

2 Pos 90 degree PCB Flange Mount Recept

Buy Now
Headers, Male Pins - 889-ATP13-2P-BM03BLK-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-ATP13-2P-BM03BLK-ND
Headers, Male Pins 889-ATP13-2P-BM03BLK-ND
"Connector Header Panel Mount, Through Hole, Right Angle 2 position 0.264"" (6.71mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 2 position 0.264"" (6.71mm)"

Buy Now Datasheet
Automotive Connector, 2Pos, Rcpt, Black; Product Range Amphenol Sine/tuchel - 40AH1800 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, 2Pos, Rcpt, Black; Product Range Amphenol Sine/tuchel
40AH1800
Automotive Connector, 2Pos, Rcpt, Black; Product Range Amphenol Sine/tuchel 40AH1800
AUTOMOTIVE CONNECTOR, 2POS, RCPT, BLACK; Product Range:ATP BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, 2POS, RCPT, BLACK; Product Range:ATP BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number ATP13-2P-BM03BLK 889-ATP13-2P-BM03BLK-ND 40AH1800
Product Name Automotive Connectors Headers, Male Pins Automotive Connector, 2Pos, Rcpt, Black; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Header Connector; Receptacle Automotive Connector
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data