Amphenol Sine Systems Amphenol Sine Systems ATP06-4S 4-Way ATP Connector Plug, DTP06-4S Compatible ATP06-4S

Description
Amphenol Sine Systems ATP06-4S ATP Connector Plugs Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP06-4S Series: ATP Number of Pins: 4 Contact Size: 12 Guage: 14-10 Ga. RoHs compliant Temp. Range: 257°F (125°C) to -67°F (-55°C) 25A Designed as a Deutsch DTP drop-in replacement system IP67 moisture resistant rated Wire to wire connectors withstand high vibration and harsh environments Silicone elastomer seals on plug and receptacle connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Request a Quote Datasheet
Description
Amphenol Sine Systems ATP06-4S ATP Connector Plugs Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP06-4S Series: ATP Number of Pins: 4 Contact Size: 12 Guage: 14-10 Ga. RoHs compliant Temp. Range: 257°F (125°C) to -67°F (-55°C) 25A Designed as a Deutsch DTP drop-in replacement system IP67 moisture resistant rated Wire to wire connectors withstand high vibration and harsh environments Silicone elastomer seals on plug and receptacle connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATP06-4S 4-Way ATP Connector Plug, DTP06-4S Compatible - 38828 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATP06-4S 4-Way ATP Connector Plug, DTP06-4S Compatible
38828
Amphenol Sine Systems ATP06-4S 4-Way ATP Connector Plug, DTP06-4S Compatible 38828
Amphenol Sine Systems ATP06-4S ATP Connector Plugs Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP06-4S Series: ATP Number of Pins: 4 Contact Size: 12 Guage: 14-10 Ga. RoHs compliant Temp. Range: 257°F (125°C) to -67°F (-55°C) 25A Designed as a Deutsch DTP drop-in replacement system IP67 moisture resistant rated Wire to wire connectors withstand high vibration and harsh environments Silicone elastomer seals on plug and receptacle connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
  • Amphenol Sine Systems ATP06-4S ATP Connector Plugs
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTP06-4S
  • Series: ATP
  • Number of Pins: 4
  • Contact Size: 12
  • Guage: 14-10 Ga.
  • RoHs compliant
  • Temp. Range: 257°F (125°C) to -67°F (-55°C)
  • 25A
  • Designed as a Deutsch DTP drop-in replacement system
  • IP67 moisture resistant rated
  • Wire to wire connectors withstand high vibration and harsh environments
  • Silicone elastomer seals on plug and receptacle connector housings
  • Use Amphenol Blank Seal Plugs in unused circuits
  • Wedgelocks help secure and protect connections
  • Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Supplier's Site Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - ATP06-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
ATP06-4S
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type ATP06-4S
4-WAY PLUG, FEMALE CONNECTOR

4-WAY PLUG, FEMALE CONNECTOR

Buy Now
 - ATP06-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
4 Pos Plug Female Connector

4 Pos Plug Female Connector

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
4-Way Plug, Female Connector

4-Way Plug, Female Connector

Buy Now
Philadelphia, PA, United States
AT 4C 12 AWG SKT PLG

AT 4C 12 AWG SKT PLG

Buy Now
Rectangular Connector Housings - 889-1491-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1491-ND
Rectangular Connector Housings 889-1491-ND
4 Rectangular Connectors - Housings Plug Gray

4 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Automotive Connectors - 1741622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741622
Automotive Connectors 1741622
Amphenol Industrial ATP06-4S

Amphenol Industrial ATP06-4S

Supplier's Site
Low Pin Connectors - ATP06-4S - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
ATP06-4S
Low Pin Connectors ATP06-4S
Connector, Amphenol Sine, ATP Series, 4 Pin Plug

Connector, Amphenol Sine, ATP Series, 4 Pin Plug

Supplier's Site

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis DigiKey RS Components, Ltd. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38828 ATP06-4S ATP06-4S Amphenol Sine ATP06-4S 889-1491-ND 1741622 ATP06-4S
Product Name Amphenol Sine Systems ATP06-4S 4-Way ATP Connector Plug, DTP06-4S Compatible Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Rectangular Connector Housings Automotive Connectors Low Pin Connectors
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2188336-4 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers