12 Pos Flange Mount PCB Receptacle
ATBL 12C TIN ST PCB GRY C
Connector Header Through Hole 12 position
AUTOMOTIVE CONN, 12POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ATM15-12PC-BM03 | Amphenol Sine ATM15-12PC-BM03 | 889-3341-ND | 94AC0944 |
| Product Name | Headers, Male Pins | Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Header Connector; Receptacle | Automotive Connector | ||
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts |