Amphenol Sine Systems Automotive Connectors ATP06-6S-KIT01

Description
6 Pos Plug Socket Wedge Contacts Kit
Request a Quote Datasheet
Description
6 Pos Plug Socket Wedge Contacts Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
ATP06-6S-KIT01
Automotive Connectors ATP06-6S-KIT01
6 Pos Plug Socket Wedge Contacts Kit

6 Pos Plug Socket Wedge Contacts Kit

Buy Now
Free Hanging, Panel Mount - 889-ATP06-6S-KIT01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-ATP06-6S-KIT01-ND
Free Hanging, Panel Mount 889-ATP06-6S-KIT01-ND
6 Position Rectangular Plug Connector Crimp Nickel 12-14 AWG

6 Position Rectangular Plug Connector Crimp Nickel 12-14 AWG

Buy Now Datasheet
Automotive Connector, 6Pos, Plug, 25A; Product Range Amphenol Sine/tuchel - 45AJ0253 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, 6Pos, Plug, 25A; Product Range Amphenol Sine/tuchel
45AJ0253
Automotive Connector, 6Pos, Plug, 25A; Product Range Amphenol Sine/tuchel 45AJ0253
AUTOMOTIVE CONNECTOR, 6POS, PLUG, 25A; Product Range:ATM DuraMate Series™; Automotive Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Automotive Contact Type:Crimp Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, 6POS, PLUG, 25A; Product Range:ATM DuraMate Series™; Automotive Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Automotive Contact Type:Crimp Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ATP06-6S-KIT01 889-ATP06-6S-KIT01-ND 45AJ0253
Product Name Automotive Connectors Free Hanging, Panel Mount Automotive Connector, 6Pos, Plug, 25A; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Rectangular Connector Housings - 1-2112035-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details